06035F332K4T2A Capacitors by KYOCERA AVX

CAPACITOR CERAMIC 3300PF 50V X8R 10%

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

AVX Corporation has supported the Automotive Industry requirements for Multilayer Ceramic Capacitors consistently for more than 10 years. Products have been developed and tested specifically for automotive applications and all manufacturing facilities are QS9000 and VDA 6.4 approved. As part of our sustained investment in capacity and state of the art technology, we are now transitioning from the established Pd/Ag electrode system to a Base Metal Electrode system (BME). AVX is using AECQ200 as the qualification vehicle for this transition. A detailed qualification package is available on request and contains results on a range of part numbers including: • X7R dielectric components containing BME electrode and copper terminations with a Ni/Sn plated overcoat. • X7R dielectric components, BME electrode with epoxy finish for conductive glue mounting. • X7R dielectric components BME electrode and soft terminations with a Ni/Sn plated overcoat. • NP0 dielectric components containing Pd/Ag electrode and silver termination with a Ni/Sn plated overcoat.

Where to Buy

Prices starting from US$0.0136

Distributor Stock
Logo for Newark
Newark
from US$0.0230
No stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.0136
152,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0207
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.0296
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0148
-
Buy Now

Specifications

Capacitance 3300pF
Capacitance Tolerance ± 10%
Dielectric Characteristic X8R
Voltage Rating 50V
Capacitor Case Style 0603
Operating Temperature Range -55°C to +150°C

Alternative Descriptions

KC 3,3nF 0603 10% 50V X8R AECQ | Rutronik
Capacitor Ceramic 3300Pf, 50V, X8R, 10%, 0603 | Newark Electronics
0603 3.3 nF 50 V ▒10 % Tolerance X8R Surface Mount Multilayer Ceramic Capacitor | Future Electronics
Multilayer Ceramic Capacitor, 3300 pF, 50 V, ± 10%, X8R, 0603 [1608 Metric] | Avnet America
3300PF 50V 10% 0603 | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 06035F332K4T2A?

Additional datasheets, footprints and schematics for 06035F332K4T2A are listed on our Part Details page. You can also find images and similar parts to 06035F332K4T2A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 06035F332K4T2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06035F332K4T2A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 06035F332K4T2A fall under?

The 06035F332K4T2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 06035F332K4T2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 06035F332K4T2A you can contact the distributor directly for product support, shipping queries etc.

Is the 06035F332K4T2A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 06035F332K4T2A have stock available?

Authorised distributors including Rutronik, Newark Electronics, Future Electronics, Avnet America and TTI Europe have stock available or on a lead time for 06035F332K4T2A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 06035F332K4T2A often in real-time on the comparison pages.

What if I can't find stock of 06035F332K4T2A?

You can fill out our help required form which you can use to request a quote for 06035F332K4T2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay