06035F102K4Z2A Capacitors by KYOCERA AVX

CAP MLCC AEC-Q200 1000PF 50V 0603

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

AVX has developed a range of multilayer ceramic capacitors designed for use in applications up to 150ºC. These capacitors are manufactured with an X8R and an X8L dielectric material. X8R material has capacitance variation of ±15% between -55ºC and +150ºC. The X8L material has capacitance variation of ±15% between -55ºC to 125ºC and +15/-40% from +125ºC to +150ºC. The need for X8R and X8L performance has been driven by customer requirements for parts that operate at elevated temperatures. They provide a highly reliable capacitor with low loss and stable capacitance over temperature. They are ideal for automotive under the hood sensors, and various industrial applications. Typical industrial application would be drilling monitoring system. They can also be used as bulk capacitors for high temperature camera modules. Both X8R and X8L dielectric capacitors are automotive AEC-Q200 qualified. Optional termination systems, tin, FLEXITERM® and conductive epoxy for hybrid applications are available. Providing this series with our FLEXITERM® termination system provides further advantage to customers by way of enhanced resistance to both, temperature cycling and mechanical damage.

Where to Buy

Prices starting from US$0.0199

Distributor Stock
Logo for Newark
Newark
from US$0.0450
No stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.0207
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0228
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.0303
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0199
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Ceramic Capacitor Case 0603 ^1608 Metric]
Capacitance 1000pF
Voltage Rating 50V
Capacitance Tolerance ± 10%
Dielectric Characteristic X8R
Product Range -
Operating Temperature Min -55°C

Alternative Descriptions

KC 1,0nF 0603 10% 50V X8R ASTAG | Rutronik
Cap, Mlcc, Aec-Q200, 1000Pf, 50V, 0603 | Newark Electronics
0603 1 nF 50 V â–’10% Tolerance X8R Surface Mount Multilayer Ceramic Capacitor | Future Electronics
Multilayer Ceramic Capacitor, 1000 pF, 50 V, ± 10%, X8R, 0603 [1608 Metric] | Avnet America
1000PF 50V 10% 0603 | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 06035F102K4Z2A?

Additional datasheets, footprints and schematics for 06035F102K4Z2A are listed on our Part Details page. You can also find images and similar parts to 06035F102K4Z2A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 06035F102K4Z2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06035F102K4Z2A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 06035F102K4Z2A fall under?

The 06035F102K4Z2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 06035F102K4Z2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 06035F102K4Z2A you can contact the distributor directly for product support, shipping queries etc.

Is the 06035F102K4Z2A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 06035F102K4Z2A have stock available?

Authorised distributors including Rutronik, Newark Electronics, Future Electronics, Avnet America and TTI Europe have stock available or on a lead time for 06035F102K4Z2A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 06035F102K4Z2A often in real-time on the comparison pages.

What if I can't find stock of 06035F102K4Z2A?

You can fill out our help required form which you can use to request a quote for 06035F102K4Z2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay