06035C332KAT4A Capacitors by KYOCERA AVX

CERAMIC CAPACITOR 3300PF 50V X7R 10% 0603 FULL REEL

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

X7R formulations are called “temperature stable” ceramics and fall into EIA Class II materials. X7R is the most popular of these intermediate dielectric constant materials. Its temperature variation of capacitance is within ±15% from -55°C to +125°C. This capacitance change is non-linear. Capacitance for X7R varies under the influence of electrical operating conditions such as voltage and frequency. X7R dielectric chip usage covers the broad spectrum of industrial applications where known changes in capacitance due to applied voltages are acceptable.

Prices starting from US$0.0126


Distributor Starting From Stock
Logo for Avnet America Avnet America US$0.0225
90,000
Buy Now
Logo for element14 element14 US$0.0126
60,901
Buy Now
Logo for Newark Electronics Newark Electronics US$0.0330
29,905
Buy Now
Logo for Future Electronics Future Electronics US$0.0210
15,000
Buy Now
Logo for Avnet Asia Avnet Asia -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 3300pF
Voltage Rating 50V
Ceramic Capacitor Case 0603 ^1608 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic X7R
Product Range -

Alternative Descriptions

Multilayer Ceramic Capacitor, 3300 pF, 50 V, ± 10%, X7R, 0603 [1608 Metric] | Avnet America
Cap, Mlcc, X7R, 3300Pf, 50V, 0603 | Newark Electronics
0603 3.3 nF 50 V ▒10% Tolerance X7R Surface Mount Multilayer Ceramic Capacitor | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 06035C332KAT4A?

Additional datasheets, footprints and schematics for 06035C332KAT4A are listed on our Part Details page. You can also find images and similar parts to 06035C332KAT4A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 06035C332KAT4A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06035C332KAT4A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 06035C332KAT4A fall under?

The 06035C332KAT4A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 06035C332KAT4A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 06035C332KAT4A you can contact the distributor directly for product support, shipping queries etc.

Is the 06035C332KAT4A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 06035C332KAT4A have stock available?

Authorised distributors including Avnet America, element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for 06035C332KAT4A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 06035C332KAT4A often in real-time on the comparison pages.

What if I can't find stock of 06035C332KAT4A?

You can fill out our help required form which you can use to request a quote for 06035C332KAT4A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay