06035A470JAT2A

Electronic & Electrical Components

> Capacitors

> Ceramic Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for 06035A470JAT2A
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 06035A470JAT2A
Series Information for 06035A470JAT2A - AVX Corporation

Description

CAP 47PF 50V 5% C0G/NP0 0603
C0G (NP0) is the most popular formulation of the “temperature-compensating,” EIA Class I ceramic materials. Modern C0G (NP0) formulations contain neodymium, samarium and other rare earth oxides. C0G (NP0) ceramics offer one of the most stable capacitor dielectrics available. Capacitance change with temperature is 0 ±30ppm/°C which is less than ±0.3% ⌬C from -55°C to +125°C. Capacitance drift or hysteresis for C0G (NP0) ceramics is negligible at less than ±0.05% versus up to ±2% for films. Typical capacitance change with life is less than ±0.1% for C0G (NP0), one-fifth that shown by most other dielectrics. C0G (NP0) formulations show no aging characteristics.

Specifications

Capacitance:
47pF
Voltage Rating:
50V
Ceramic Capacitor Case:
0603 [1608 Metric]
Capacitance Tolerance:
± 5%
Dielectric Characteristic:
C0G / NP0
Product Range:
AVX 0603 MLCC
Operating Temperature Min:
-55°C
Operating Temperature Max:
125°C
Automotive Qualification Standard:
-
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Capacitance Tolerance +:
5%
Capacitance Tolerance ±:
± 5%
Capacitor Terminals:
SMD
External Depth:
0.8mm
External Length / Height:
1.6mm
External Width:
0.8mm
No. of Pins:
2Pins
Operating Temperature Range:
-55°C to +125°C
Reel Quantity:
3000
Tape Width:
8mm
Temperature Coefficient:
0ppm/°C ± 30ppm/°C
Tolerance +:
5%
Tolerance -:
5%
Voltage Rating V DC:
50V

Alternate Descriptions

Allied Electronics, Inc

0603 C0G ceramic capacitor,47pF 50V

Avnet Europe

Cap Ceramic 47pF 50V C0G 5% SMD 0603 125°C Paper T/R

Avnet Europe product

Avnet Asia

Cap Ceramic 47pF 50V C0G 5% SMD 0603 125°C Paper T/R

Avnet Asia product

Future Electronics

0603 47 pF 50 V ▒5% Tolerance C0G/NP0 Surface Mount Multilayer Ceramic Capacitor