06035A181FAT2A Capacitors by KYOCERA AVX

CERAMIC CAPACITOR 180PF 50V C0G 1% 0603 FULL REEL

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

C0G (NP0) is the most popular formulation of the “temperature-compensating,” EIA Class I ceramic materials. Modern C0G (NP0) formulations contain neodymium, samarium and other rare earth oxides. C0G (NP0) ceramics offer one of the most stable capacitor dielectrics available. Capacitance change with temperature is 0 ±30ppm/°C which is less than ±0.3% ⌬C from -55°C to +125°C. Capacitance drift or hysteresis for C0G (NP0) ceramics is negligible at less than ±0.05% versus up to ±2% for films. Typical capacitance change with life is less than ±0.1% for C0G (NP0), one-fifth that shown by most other dielectrics. C0G (NP0) formulations show no aging characteristics.

Prices starting from US$0.0321


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.13
84,344
Buy Now
Logo for element14 element14 US$0.10
84,344
Buy Now
Logo for TTI Europe TTI Europe US$0.05
16,000
Buy Now
Logo for Rutronik Rutronik US$0.0321
8,000
Buy Now
Logo for Future Electronics Future Electronics US$0.07
-
Buy Now
Logo for Avnet America Avnet America US$0.09
-
Buy Now
Logo for Avnet Asia Avnet Asia -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 180pF
Voltage Rating 50V
Ceramic Capacitor Case 0603 ^1608 Metric]
Capacitance Tolerance ± 1%
Dielectric Characteristic C0G / NP0
Product Range -

Alternative Descriptions

Multilayer Ceramic Capacitor, 180 Pf, 1%, C0G/Np0, 50 V, 0603 [1608 Metric] Rohs Compliant: Yes |Kyocera Avx 06035A181FAT2A | Newark Electronics
CAP, 180PF, 50V, 1%, C0G/NP0, 0603 | element14
180PF 50V 1% 0603 | TTI Europe
KC 180pF 0603 1% 50V NP0 | Rutronik
0603 180 pF 50 V ▒1 % Tolerance C0G/NP0 SMT Multilayer Ceramic Capacitor | Future Electronics
Multilayer Ceramic Capacitor, 180 pF, 50 V, ± 1%, C0G (NP0), 0603 [1608 Metric] | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 06035A181FAT2A?

Additional datasheets, footprints and schematics for 06035A181FAT2A are listed on our Part Details page. You can also find images and similar parts to 06035A181FAT2A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 06035A181FAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06035A181FAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 06035A181FAT2A fall under?

The 06035A181FAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 06035A181FAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 06035A181FAT2A you can contact the distributor directly for product support, shipping queries etc.

Is the 06035A181FAT2A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 06035A181FAT2A have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Rutronik have stock available or on a lead time for 06035A181FAT2A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 06035A181FAT2A often in real-time on the comparison pages.

What if I can't find stock of 06035A181FAT2A?

You can fill out our help required form which you can use to request a quote for 06035A181FAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay