Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0181
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
No stock
|
Buy Now | |
Future Electronics
from US$0.06
|
8,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0181
|
3,567
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
element14
from US$0.07
|
-
|
Buy Now | |
Farnell
from US$0.07
|
-
|
Buy Now |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 4V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X5R |
MSL | MSL 1 - Unlimited |
RoHS Compliant | Yes |
0603 4.7 uF 4 V â–’10 % Tolerance X5R Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
Capacitor: ceramic | Transfer Multisort Elektronik |
Capacitor MLCC 0603 4.7uF 4V | RS |
Capacitor Ceramic, 4.7Uf, 4V, X5R, 10%, 0603 | Newark Electronics |
0603 Standard 4.7uF Ceramic Multilayer Cap,4V dc,+85C, X5R Dielectric,+/-10% SMD | AVX 06034D475KAT2A | RS Americas |
CAP, 4.7µF, 4V, 10%, X5R, 0603 | element14 |
Where can I find additional details, specifications and documents for a 06034D475KAT2A?
Additional datasheets, footprints and schematics for 06034D475KAT2A are listed on our Part Details page. You can also find images and similar parts to 06034D475KAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 06034D475KAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06034D475KAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 06034D475KAT2A fall under?
The 06034D475KAT2A is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 06034D475KAT2A when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 06034D475KAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 06034D475KAT2A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 06034D475KAT2A have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, RS, Newark Electronics and RS Americas have stock available or on a lead time for 06034D475KAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 06034D475KAT2A often in real-time on the comparison pages.
What if I can't find stock of 06034D475KAT2A?
You can fill out our help required form which you can use to request a quote for 06034D475KAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.