Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
3,420
in stock
|
Buy Now | |
element14
from US$0.10
|
3,420
in stock
|
Buy Now | |
Farnell
from US$0.09
|
3,420
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
2,988
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
RS Americas
from US$0.38
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
RoHS Compliant | Yes |
---|
Multilayer Ceramic Capacitor, 22 F, 20%, X5R, 4 V, 0603 [1608 Metric] Rohs Compliant: Yes |Kyocera Avx 06034D226MAT2A | Newark Electronics |
CAP, 22µF, 4V, 20%, X5R, 0603 | element14 |
Capacitor: ceramic | Transfer Multisort Elektronik |
MLCC Capacitor 22uF 0603 X5R 20% 4V | RS |
0603 22 uF 4 V â–’20 % Tolerance X5R Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
0603 Standard 22uF Ceramic Multilayer Capacitor,4V,+85C, X5R Dielec,+/-20% SMD | AVX 06034D226MAT2A | RS Americas |
Multilayer Ceramic Capacitor, 22 uF, 4 V, ± 20%, X5R, 0603 [1608 Metric] | Avnet Asia |
Where can I find additional details, specifications and documents for a 06034D226MAT2A?
Additional datasheets, footprints and schematics for 06034D226MAT2A are listed on our Part Details page. You can also find images and similar parts to 06034D226MAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 06034D226MAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06034D226MAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 06034D226MAT2A fall under?
The 06034D226MAT2A is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to 06034D226MAT2A when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 06034D226MAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 06034D226MAT2A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 06034D226MAT2A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for 06034D226MAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 06034D226MAT2A often in real-time on the comparison pages.
What if I can't find stock of 06034D226MAT2A?
You can fill out our help required form which you can use to request a quote for 06034D226MAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.