Status: | Unknown |
---|---|
Series: | Accu-P Series |
RoHS: | Compliant |
Capacitance | 22pF |
---|---|
Voltage Rating | 25V |
Product Range | Accu-P Series |
Capacitance Tolerance | ± 2% |
Operating Temperature Max | 125°C |
Capacitor Case Style | 0603 [1608 Metric] |
Capacitor Terminals | SMD |
RoHS Compliant | Yes |
Accu-F/P/Tape/Reel Rohs Compliant: Yes |Kyocera Avx 06033K220GBSTR | Newark Electronics |
Cap Ceramic 22pF 25V C0H 2% SMD 0603 125°C T/R | Avnet America |
THIN FILM CAPACITOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 06033K220GBSTR?
Additional datasheets, footprints and schematics for 06033K220GBSTR are listed on our Part Details page. You can also find images and similar parts to 06033K220GBSTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 06033K220GBSTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06033K220GBSTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 06033K220GBSTR fall under?
The 06033K220GBSTR is listed under Passive Components > Capacitors > RF Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 06033K220GBSTR when available in the RF Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 06033K220GBSTR you can contact the distributor directly for product support, shipping queries etc.
Is the 06033K220GBSTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 06033K220GBSTR have stock available?
Authorised distributors including Newark Electronics, Avnet America and Richardson RFPD have stock available or on a lead time for 06033K220GBSTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 06033K220GBSTR often in real-time on the comparison pages.
What if I can't find stock of 06033K220GBSTR?
You can fill out our help required form which you can use to request a quote for 06033K220GBSTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.