Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Capacitance | 22pF |
---|---|
Voltage Rating | 25V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 5% |
RoHS Compliant | Yes |
Capacitor,silicon Dioxide,22Pf,25Vdc,5-% Tol,5+% Tol,-30,30Ppm-Tc Rohs Compliant: Yes |Kyocera Avx 06033J220JBTTR | Newark Electronics |
0603 22 pF 25 V ▒5 % Tolerance SMT Thin-Film RF/Microwave Capacitor | Future Electronics |
Cap Ceramic 22pF 25V C0G 5% SMD 0603 125°C T/R | Avnet America |
THIN FILM CAPACITOR | Richardson RFPD |
Cap Ceramic 22pF 25V C0G 5% SMD 0603 125�C T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a 06033J220JBTTR.?
Additional datasheets, footprints and schematics for 06033J220JBTTR. are listed on our Part Details page. You can also find images and similar parts to 06033J220JBTTR. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 06033J220JBTTR. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06033J220JBTTR. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 06033J220JBTTR. fall under?
The 06033J220JBTTR. is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 06033J220JBTTR. when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 06033J220JBTTR. you can contact the distributor directly for product support, shipping queries etc.
Is the 06033J220JBTTR. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 06033J220JBTTR. have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Richardson RFPD and Avnet Abacus have stock available or on a lead time for 06033J220JBTTR..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 06033J220JBTTR. often in real-time on the comparison pages.
What if I can't find stock of 06033J220JBTTR.?
You can fill out our help required form which you can use to request a quote for 06033J220JBTTR. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.