Status: | Unknown |
---|---|
Series: | Accu-P Series |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.46
|
1,939
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
-
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
RS Americas
from US$0.56
|
-
|
Buy Now | |
element14
from US$0.37
|
-
|
Buy Now | |
Richardson RFPD
from US$0.32
|
-
|
Buy Now | |
Farnell
from US$0.36
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 22pF |
---|---|
Voltage Rating | 25V |
Product Range | Accu-P Series |
Capacitance Tolerance | ± 2% |
Operating Temperature Max | 125°C |
Capacitor Case Style | 0603 [1608 Metric] |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 2% |
Capacitor Terminals | SMD |
Dielectric Characteristic | Low K |
No. of Pins | 2Pins |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Temperature Coeff. + | 30ppm/°C |
Temperature Coeff. - | 30ppm/°C |
Temperature Coefficient | 0ppm/°C ± 30ppm/°C |
Tolerance + | 2% |
Tolerance - | 2% |
Voltage Rating V DC | 25V |
Capacitor Accu-P 0603 22pF 25V | RS |
Cap, 22Pf, 25V, 2%, Low K, 0603 | Newark Electronics |
0603 22 pF 25 V â–’2 % Tolerance SMT Thin Film RF/Microwave Capacitor | Future Electronics |
Cap Ceramic 22pF 25V C0G 2% SMD 0603 125°C T/R | Avnet America |
0603 Accu-P 22pF Ceramic Multilayer Cap,25V dc,+125C, C0G Dielectric,+/-2% SMD | AVX 06033J220GBSTR | RS Americas |
CAP, 22PF, 25V, 2%, LOW K, 0603 | element14 |
THIN FILM CAPACITOR | Richardson RFPD |
Cap Ceramic 22pF 25V C0G 2% SMD 0603 125�C T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a 06033J220GBSTR?
Additional datasheets, footprints and schematics for 06033J220GBSTR are listed on our Part Details page. You can also find images and similar parts to 06033J220GBSTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 06033J220GBSTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06033J220GBSTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 06033J220GBSTR fall under?
The 06033J220GBSTR is listed under Electronic & Electrical Components > Capacitors > RF Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 06033J220GBSTR when available in the RF Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 06033J220GBSTR you can contact the distributor directly for product support, shipping queries etc.
Is the 06033J220GBSTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 06033J220GBSTR have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 06033J220GBSTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 06033J220GBSTR often in real-time on the comparison pages.
What if I can't find stock of 06033J220GBSTR?
You can fill out our help required form which you can use to request a quote for 06033J220GBSTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.