Status: | Unknown |
---|---|
Series: | Accu-P Series |
RoHS: | Compliant |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.50
|
No stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
RS Americas
from US$0.57
|
-
|
Buy Now | |
element14
from US$0.43
|
-
|
Buy Now | |
TTI Europe
from US$0.31
|
-
|
Buy Now | |
Richardson RFPD
from US$0.32
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 15pF |
---|---|
Voltage Rating | 25V |
Product Range | Accu-P Series |
Capacitance Tolerance | ± 2% |
Operating Temperature Max | 125°C |
Capacitor Case Style | 0603 [1608 Metric] |
Capacitor Terminals | SMD |
RoHS Compliant | Yes |
Ceramic Capacitor 15Pf, 25V, 0603 2% | Newark Electronics |
0603 15 pF 25 V â–’2 % Tolerance SMT Thin Film RF/Microwave Capacitor | Future Electronics |
Cap Ceramic 15pF 25V C0G 2% SMD 0603 125°C T/R | Avnet America |
0603 Accu-P 15pF Ceramic Multilayer Cap,25V dc,+125C, C0G Dielectric,+/-2% SMD | AVX 06033J150GBSTR | RS Americas |
CAP, 15PF, 25V, 2%, LOW K, 0603 | element14 |
15PF 25V 2% 0603 | TTI Europe |
HI-Q THIN FILM CAPACITORS | Richardson RFPD |
Cap Ceramic 15pF 25V C0G 2% SMD 0603 125�C T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a 06033J150GBSTR?
Additional datasheets, footprints and schematics for 06033J150GBSTR are listed on our Part Details page. You can also find images and similar parts to 06033J150GBSTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 06033J150GBSTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06033J150GBSTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 06033J150GBSTR fall under?
The 06033J150GBSTR is listed under Passive Components > Capacitors > RF Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 06033J150GBSTR when available in the RF Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 06033J150GBSTR you can contact the distributor directly for product support, shipping queries etc.
Is the 06033J150GBSTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 06033J150GBSTR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 06033J150GBSTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 06033J150GBSTR often in real-time on the comparison pages.
What if I can't find stock of 06033J150GBSTR?
You can fill out our help required form which you can use to request a quote for 06033J150GBSTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.