06033J150FBTTR Passive Components by KYOCERA AVX

Capacitor,Silicon Dioxide,15pF,25VDC,1-% Tol,1+% Tol,-30,30ppm-TC

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.42

Distributor Stock
Logo for Newark
Newark
from US$0.47
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.42
3,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.63
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$0.45
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

RoHS Compliant Yes

Alternative Descriptions

0603 15 pF 25 V â–’1% Surface Mount RF Thin Film Chip Capacitor | Future Electronics
Capacitor,silicon Dioxide,15Pf,25Vdc,1-% Tol,1+% Tol,-30,30Ppm-Tc Rohs Compliant: Yes |Kyocera Avx 06033J150FBTTR | Newark Electronics
Cap Ceramic 15pF 25V C0G 1% SMD 0603 125°C T/R | Avnet America
THIN FILM CAPACITOR | Richardson RFPD
Cap Ceramic 15pF 25V C0G 1% SMD 0603 125�C T/R | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 06033J150FBTTR?

Additional datasheets, footprints and schematics for 06033J150FBTTR are listed on our Part Details page. You can also find images and similar parts to 06033J150FBTTR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 06033J150FBTTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06033J150FBTTR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 06033J150FBTTR fall under?

The 06033J150FBTTR is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to 06033J150FBTTR when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 06033J150FBTTR you can contact the distributor directly for product support, shipping queries etc.

Is the 06033J150FBTTR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 06033J150FBTTR have stock available?

Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Richardson RFPD and Avnet Asia have stock available or on a lead time for 06033J150FBTTR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 06033J150FBTTR often in real-time on the comparison pages.

What if I can't find stock of 06033J150FBTTR?

You can fill out our help required form which you can use to request a quote for 06033J150FBTTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay