Status: | Unknown |
---|---|
Series: | AVX 0603 MLCC |
RoHS: | Unknown |
Prices starting from US$0.0089
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0264
|
60,210
in stock
|
Buy Now | |
element14
from US$0.0272
|
60,120
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
4,545
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
4,000
in stock
|
Buy Now | |
Rutronik
-
|
28,000
in stock
|
Buy Now | |
RS Americas
from US$0.12
|
-
|
Buy Now | |
TTI Europe
from US$0.0089
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 1µF |
---|---|
Voltage Rating | 25V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 20% |
Dielectric Characteristic | X5R |
Product Range | AVX 0603 MLCC |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +85°C |
CAP, 1µF, 25V, 20%, X5R, 0603 | Farnell |
Capacitor Ceramic, 1Uf, 25V, X5R, 20%, Smd | Newark Electronics |
0603 1 uF 25 V ▒20 % Tolerance X5R Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
KC 1,0µF 0603 20% 25V X5R | Rutronik |
0603 1000nF Ceramic Multilayer Capacitor, 25 VDC, +85degC, X5R Dielec, +/-20% | AVX 06033D105MAT2A | RS Americas |
1.0UF 25V 20% 0603 | TTI Europe |
Multilayer Ceramic Capacitor, 1 uF, 25 V, ± 20%, X5R, 0603 [1608 Metric] | Avnet Asia |
Where can I find additional details, specifications and documents for a 06033D105MAT2A?
Additional datasheets, footprints and schematics for 06033D105MAT2A are listed on our Part Details page. You can also find images and similar parts to 06033D105MAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 06033D105MAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06033D105MAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 06033D105MAT2A fall under?
The 06033D105MAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 06033D105MAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 06033D105MAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 06033D105MAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 06033D105MAT2A have stock available?
Authorised distributors including Farnell, element14, Newark Electronics, Future Electronics and Rutronik have stock available or on a lead time for 06033D105MAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 06033D105MAT2A often in real-time on the comparison pages.
What if I can't find stock of 06033D105MAT2A?
You can fill out our help required form which you can use to request a quote for 06033D105MAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.