06033D104KAT4A Capacitors by KYOCERA AVX

CERAMIC CAPACITOR, 0.1UF, 25V, X5R, 10%, 0603, FULL REEL

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.0437


Distributor Starting From Stock
Logo for Future Electronics Future Electronics US$0.0437
-
Buy Now
Logo for Avnet America Avnet America US$0.06
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 0.1µF
Voltage Rating 25V
Ceramic Capacitor Case 0603 [1608 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic X5R
RoHS Compliant Yes

Alternative Descriptions

Ceramic Capacitor, 0.1Uf, 25V, X5R, 10%, 0603, Full Reel | Newark Electronics
0603 100 nF 25 V ▒10% Tolerance X5R Surface Mount Multilayer Ceramic Capacitor | Future Electronics
Cap Ceramic 0.1uF 25V X5R 10% SMD 0603 85°C Paper T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 06033D104KAT4A?

Additional datasheets, footprints and schematics for 06033D104KAT4A are listed on our Part Details page. You can also find images and similar parts to 06033D104KAT4A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 06033D104KAT4A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06033D104KAT4A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 06033D104KAT4A fall under?

The 06033D104KAT4A is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 06033D104KAT4A when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 06033D104KAT4A you can contact the distributor directly for product support, shipping queries etc.

Is the 06033D104KAT4A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 06033D104KAT4A have stock available?

Authorised distributors including Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 06033D104KAT4A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 06033D104KAT4A often in real-time on the comparison pages.

What if I can't find stock of 06033D104KAT4A?

You can fill out our help required form which you can use to request a quote for 06033D104KAT4A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay