Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0066
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0438
|
26,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.0410
|
26,500
in stock
|
Buy Now | |
element14
from US$0.0110
|
26,500
in stock
|
Buy Now | |
Future Electronics
from US$0.0066
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$0.0437
|
-
|
Buy Now | |
TTI Europe
from US$0.0067
|
-
|
Buy Now |
Capacitance | 47000pF |
---|---|
Voltage Rating | 25V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
Cap, Mlcc, X7R, 0.047Uf, 25V, 0603 | Newark Electronics |
0603 0.047 uF 25 V â–’10% Tolerance X7R Dielectric Ceramic Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 0.047 uF, 25 V, ± 10%, X7R, 0603 [1608 Metric] | Avnet America |
.047UF 25V 10% 0603 | TTI Europe |
Where can I find additional details, specifications and documents for a 06033C473KAT4A?
Additional datasheets, footprints and schematics for 06033C473KAT4A are listed on our Part Details page. You can also find images and similar parts to 06033C473KAT4A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 06033C473KAT4A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06033C473KAT4A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 06033C473KAT4A fall under?
The 06033C473KAT4A is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 06033C473KAT4A when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 06033C473KAT4A you can contact the distributor directly for product support, shipping queries etc.
Is the 06033C473KAT4A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 06033C473KAT4A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 06033C473KAT4A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 06033C473KAT4A often in real-time on the comparison pages.
What if I can't find stock of 06033C473KAT4A?
You can fill out our help required form which you can use to request a quote for 06033C473KAT4A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.