Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0166
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.08
|
No stock
|
Buy Now | |
TTI Europe
from US$0.0166
|
144,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0225
|
5,785
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
4,000
in stock
|
Buy Now | |
Farnell
from US$0.0393
|
3,782
in stock
|
Buy Now | |
element14
from US$0.0272
|
3,752
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
.1UF 25V 10% 0603 | TTI Europe |
Capacitor: ceramic | Transfer Multisort Elektronik |
CAP CER 0.1UF 25V X7R 0603 | Future Electronics |
Cap, 0.1Uf, 25V, X7R, 0603 Rohs Compliant: Yes |Kyocera Avx 06033C104K4Z2A | Newark Electronics |
CAP, 0.1UF, 25V, X7R, 0603 | Farnell |
Multilayer Ceramic Capacitor, 0.1 uF, 25 V, ± 10%, X7R, 0603 [1608 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a 06033C104K4Z2A?
Additional datasheets, footprints and schematics for 06033C104K4Z2A are listed on our Part Details page. You can also find images and similar parts to 06033C104K4Z2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 06033C104K4Z2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06033C104K4Z2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 06033C104K4Z2A fall under?
The 06033C104K4Z2A is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to 06033C104K4Z2A when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 06033C104K4Z2A you can contact the distributor directly for product support, shipping queries etc.
Is the 06033C104K4Z2A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 06033C104K4Z2A have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, Future Electronics, Newark Electronics and Farnell have stock available or on a lead time for 06033C104K4Z2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 06033C104K4Z2A often in real-time on the comparison pages.
What if I can't find stock of 06033C104K4Z2A?
You can fill out our help required form which you can use to request a quote for 06033C104K4Z2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.