06033D104KAT2A

Electronic & Electrical Components

> Capacitors

> Ceramic Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for 06033D104KAT2A
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 06033D104KAT2A
Series Information for 06033D104KAT2A - AVX Corporation

Description

CAP 0.1µF 25V 10% X5R 0603
• General Purpose Dielectric for Ceramic Capacitors • EIA Class II Dielectric • Temperature variation of capacitance is within ±15% from -55°C to +85°C • Well suited for decoupling and filtering applications • Available in High Capacitance values (up to 100μF)

Specifications

Capacitance:
0.1µF
Voltage Rating:
25V
Ceramic Capacitor Case:
0603 [1608 Metric]
Capacitance Tolerance:
± 10%
Dielectric Characteristic:
X5R
Product Range:
AVX 0603 MLCC
Operating Temperature Min:
-55°C
Operating Temperature Max:
85°C
Automotive Qualification Standard:
-
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Capacitance Tolerance ±:
± 10%

Alternate Descriptions

Avnet America

Cap Ceramic 0.1uF 25V X5R 10% SMD 0603 85°C Paper T/R

Avnet America product

Avnet Europe

Cap Ceramic 0.1uF 25V X5R 10% SMD 0603 85°C Paper T/R

Avnet Europe product

Avnet Asia

Cap Ceramic 0.1uF 25V X5R 10% SMD 0603 85°C Paper T/R

Avnet Asia product

Future Electronics

0603 100 nF 25 V ▒10 % Tolerance X5R Surface Mount Multilayer Ceramic Capacitor