06032U6R8CAT2A

Electronic & Electrical Components

> Capacitors

> RF Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for 06032U6R8CAT2A
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 06032U6R8CAT2A
Series Information for 06032U6R8CAT2A - AVX Corporation

Description

CAP 6.8PF 200V C0G/NP0 0603
“U” Series capacitors are C0G (NP0) chip capacitors specially designed for “Ultra” low ESR for applications in the communications market. Max ESR and effective capacitance

Specifications

Capacitance:
6.8pF
Voltage Rating:
200V
Product Range:
Accu-P Series
Capacitance Tolerance:
± 0.25pF
Operating Temperature Max:
125°C
Capacitor Case Style:
0603 [1608 Metric]
Automotive Qualification Standard:
-
SVHC:
No SVHC (27-Jun-2018)
Capacitance Tolerance ±:
± 0.25pF
Capacitor Mounting:
SMD
Dielectric Characteristic:
C0G / NP0
Operating Temperature Min:
-55°C
Operating Temperature Range:
-55°C to +125°C
Tolerance +:
3.67%
Tolerance -:
3.67%
Voltage Rating V DC:
200V

Alternate Descriptions

Avnet America

Cap SMD "U" Series Low ESR 0603 200V C0G (NP0) 6.8pF ±0.25pF for Comm/RF/µWave Apps Ni/Sn Plated 7"T/R

Avnet America product

Avnet Europe

Cap SMD "U" Series Low ESR 0603 200V C0G (NP0) 6.8pF ±0.25pF for Comm/RF/µWave Apps Ni/Sn Plated 7"T/R

Avnet Europe product