Status: | Unknown |
---|---|
Series: | Accu-P Series |
RoHS: | Unknown |
Capacitance | 12pF |
---|---|
Voltage Rating | 200V |
Product Range | Accu-P Series |
Capacitance Tolerance | ± 2% |
Operating Temperature Max | 125°C |
Capacitor Case Style | 0603 [1608 Metric] |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 2% |
Capacitor Mounting | SMD |
Dielectric Characteristic | C0G / NP0 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Tolerance + | 2% |
Tolerance - | 2% |
Voltage Rating V DC | 200V |
CAP, 12PF, 200V, 2%, C0G/NP0, 0603, SMD | element14 |
Cap, 12Pf, 200V, 2%, C0G/Np0, 0603, Smd | Newark Electronics |
12pF ▒2% 200V Ceramic Capacitor C0G, NP0 0603 | Future Electronics |
Multilayer Ceramic Capacitor, 12 pF, 200 V, ± 2%, C0G (NP0), 0603 [1608 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a 06032U120GAT2A?
Additional datasheets, footprints and schematics for 06032U120GAT2A are listed on our Part Details page. You can also find images and similar parts to 06032U120GAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 06032U120GAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06032U120GAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 06032U120GAT2A fall under?
The 06032U120GAT2A is listed under Electronic & Electrical Components > Capacitors > RF Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 06032U120GAT2A when available in the RF Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 06032U120GAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 06032U120GAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 06032U120GAT2A have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 06032U120GAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 06032U120GAT2A often in real-time on the comparison pages.
What if I can't find stock of 06032U120GAT2A?
You can fill out our help required form which you can use to request a quote for 06032U120GAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.