Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0086
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0360
|
14,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0091
|
10,626
in stock
|
Buy Now | |
Chip One Stop
from US$0.0267
|
10,626
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0120
|
3,727
in stock
|
Buy Now | |
Rutronik
from US$0.0086
|
-
|
Buy Now | |
Newark Electronics
from US$0.0370
|
-
|
Buy Now | |
Future Electronics
from US$0.0128
|
-
|
Buy Now | |
element14
from US$0.0279
|
-
|
Buy Now | |
Avnet Asia
from US$0.0241
|
-
|
Buy Now | |
Farnell
from US$0.0162
|
-
|
Buy Now |
Capacitance | 330pF |
---|---|
Voltage Rating | 200V |
Ceramic Capacitor Case | 0603 ^1608 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | - |
Operating Temperature Min | -55°C |
MSL | - |
SMD MLCC 0603 X7R 200V 330pF 10% | RS |
MLCC-SMD/SMT 200V 330pF X7R 0603 10% | Rapid Electronics |
Capacitor: ceramic | Transfer Multisort Elektronik |
KC 330pF 0603 10% 200V X7R | Rutronik |
Cap, 330Pf, 200V, Mlcc, 0603 Rohs Compliant: Yes |Kyocera Avx 06032C331KAT2A | Newark Electronics |
0603 330 pF 200 V ▒10 % Tolerance X7R Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
Cap Ceramic 330pF 200V X7R 10% SMD 0603 125?C Paper T/R | Avnet Asia |
CAP, 330PF, 200V, MLCC, 0603 | Farnell |
Where can I find additional details, specifications and documents for a 06032C331KAT2A?
Additional datasheets, footprints and schematics for 06032C331KAT2A are listed on our Part Details page. You can also find images and similar parts to 06032C331KAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 06032C331KAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06032C331KAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 06032C331KAT2A fall under?
The 06032C331KAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 06032C331KAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 06032C331KAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 06032C331KAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 06032C331KAT2A have stock available?
Authorised distributors including RS, Rapid Electronics, Chip One Stop, Transfer Multisort Elektronik and Rutronik have stock available or on a lead time for 06032C331KAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 06032C331KAT2A often in real-time on the comparison pages.
What if I can't find stock of 06032C331KAT2A?
You can fill out our help required form which you can use to request a quote for 06032C331KAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.