Status: | Unknown |
---|---|
Series: | Accu-P Series |
RoHS: | Unknown |
Prices starting from US$0.0428
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
7,400
in stock
|
Buy Now | |
Future Electronics
from US$0.0478
|
32,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
3,959
in stock
|
Buy Now | |
Rutronik
from US$0.0428
|
-
|
Buy Now | |
Newark Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.12
|
-
|
Buy Now | |
element14
from US$0.07
|
-
|
Buy Now | |
Farnell
from US$0.06
|
-
|
Buy Now |
Capacitance | 33pF |
---|---|
Voltage Rating | 100V |
Product Range | Accu-P Series |
Capacitance Tolerance | ± 2% |
Operating Temperature Max | 125°C |
Capacitor Case Style | 0603 [1608 Metric] |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 2% |
Capacitor Mounting | SMD |
Dielectric Characteristic | C0G / NP0 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Tolerance + | 2% |
Tolerance - | 2% |
Voltage Rating V DC | 100V |
0603 33 pF 100 V ▒2 % Tolerance SMT Ultra Low ESR RF/Microwave Capacitor | Future Electronics |
SMD MLCC 0603 COG Low ESR 100V 33pF 2% | RS |
Capacitor: ceramic | Transfer Multisort Elektronik |
KC 33pF 0603 2% 100V NP0 UESR | Rutronik |
Cap, 33Pf, 100V, 2%, C0G/Np0, 0603, Smd | Newark Electronics |
Multilayer Ceramic Capacitor, 33 pF, 100 V, ± 2%, C0G (NP0), 0603 [1608 Metric] | Avnet America |
0603 U 33pF Ceramic Multilayer Capacitor,100V dc,+125C, C0G Dielectric,+/-2% SMD | AVX 06031U330GAT2A | RS Americas |
CAP, 33PF, 100V, 2%, C0G/NP0, 0603, SMD | element14 |
Where can I find additional details, specifications and documents for a 06031U330GAT2A?
Additional datasheets, footprints and schematics for 06031U330GAT2A are listed on our Part Details page. You can also find images and similar parts to 06031U330GAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 06031U330GAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06031U330GAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 06031U330GAT2A fall under?
The 06031U330GAT2A is listed under Electronic & Electrical Components > Capacitors > RF Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 06031U330GAT2A when available in the RF Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 06031U330GAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 06031U330GAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 06031U330GAT2A have stock available?
Authorised distributors including Future Electronics, RS, Transfer Multisort Elektronik, Rutronik and Newark Electronics have stock available or on a lead time for 06031U330GAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 06031U330GAT2A often in real-time on the comparison pages.
What if I can't find stock of 06031U330GAT2A?
You can fill out our help required form which you can use to request a quote for 06031U330GAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.