Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Capacitance | 4700pF |
---|---|
Capacitance Tolerance | ± 10% |
Capacitor Case Style | 0603 [1608 Metric] |
Capacitor Dielectric Type | Ceramic |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
RoHS Compliant | Yes |
Capacitor, 4700Pf, X7R, 100V, 0603 Rohs Compliant: Yes |Kyocera Avx 06031C472K4T4A | Newark Electronics |
CAPACITOR, 4700PF, X7R, 100V, 0603 | element14 |
0603 4700 pF 100 V ▒10 % Tolerance X7R SMT Multilayer Ceramic Capacitor | Future Electronics |
Cap MLCC SMD 0603 100V X7R 4700pF ±10% Automotive Ti/Sn Plated 13"T/R | Avnet America |
Where can I find additional details, specifications and documents for a 06031C472K4T4A?
Additional datasheets, footprints and schematics for 06031C472K4T4A are listed on our Part Details page. You can also find images and similar parts to 06031C472K4T4A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 06031C472K4T4A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06031C472K4T4A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 06031C472K4T4A fall under?
The 06031C472K4T4A is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to 06031C472K4T4A when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 06031C472K4T4A you can contact the distributor directly for product support, shipping queries etc.
Is the 06031C472K4T4A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 06031C472K4T4A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 06031C472K4T4A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 06031C472K4T4A often in real-time on the comparison pages.
What if I can't find stock of 06031C472K4T4A?
You can fill out our help required form which you can use to request a quote for 06031C472K4T4A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.