06031C272JAT2A Capacitors by KYOCERA AVX

CERAMIC CAPACITOR 2700PF 100V X7R 5% 0603 FULL REEL

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

X7R formulations are called “temperature stable” ceramics and fall into EIA Class II materials. X7R is the most popular of these intermediate dielectric constant materials. Its temperature variation of capacitance is within ±15% from -55°C to +125°C. This capacitance change is non-linear. Capacitance for X7R varies under the influence of electrical operating conditions such as voltage and frequency. X7R dielectric chip usage covers the broad spectrum of industrial applications where known changes in capacitance due to applied voltages are acceptable.

Prices starting from US$0.0338


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.06
2,890
Buy Now
Logo for element14 element14 US$0.0438
2,890
Buy Now
Logo for Future Electronics Future Electronics US$0.0338
-
Buy Now
Logo for Avnet America Avnet America US$0.0421
-
Buy Now
Logo for Avnet Asia Avnet Asia -
-
Buy Now
Logo for Avnet Abacus Avnet Abacus -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 2700pF
Voltage Rating 100V
Ceramic Capacitor Case 0603 ^1608 Metric]
Capacitance Tolerance ± 5%
Dielectric Characteristic X7R
Product Range -
No. of Pins 2

Alternative Descriptions

Capacitor, 2700Pf, X7R, 100V, 0603 Rohs Compliant: Yes |Kyocera Avx 06031C272JAT2A | Newark Electronics
CAPACITOR, 2700PF, X7R, 100V, 0603 | element14
0603 2.7 nF 100 V ▒5 % Tolerance X7R Surface Mount Multilayer Ceramic Capacitor | Future Electronics
Multilayer Ceramic Capacitor, 2700 pF, 100 V, ± 5%, X7R, 0603 [1608 Metric] | Avnet America
Multilayer Ceramic Capacitor, 2700 pF, 100 V, � 5%, X7R, 0603 [1608 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 06031C272JAT2A?

Additional datasheets, footprints and schematics for 06031C272JAT2A are listed on our Part Details page. You can also find images and similar parts to 06031C272JAT2A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 06031C272JAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06031C272JAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 06031C272JAT2A fall under?

The 06031C272JAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 06031C272JAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 06031C272JAT2A you can contact the distributor directly for product support, shipping queries etc.

Is the 06031C272JAT2A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 06031C272JAT2A have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 06031C272JAT2A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 06031C272JAT2A often in real-time on the comparison pages.

What if I can't find stock of 06031C272JAT2A?

You can fill out our help required form which you can use to request a quote for 06031C272JAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay