06031C102K4T4A Passive Components by KYOCERA AVX

CAPACITOR CERAMIC 1000PF 100V, X7R, 10%, 0603

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0088

Distributor Stock
Logo for Newark
Newark
from US$0.0230
10,075
in stock
Buy Now
Logo for element14
element14
from US$0.0279
10,075
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.08
10,075
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0088
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.0320
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0091
-
Buy Now

Specifications

Capacitance 1000pF
Capacitance Tolerance ± 10%
Capacitor Case Style 0603 [1608 Metric]
Capacitor Dielectric Type Ceramic
Capacitor Mounting SMD
Capacitor Terminals SMD
RoHS Compliant Yes

Alternative Descriptions

Cap, 1000Pf, 100V, Mlcc, 0603 | Newark Electronics
0603 1000 pF 100 V â–’10 % Tolerance X7R SMT Multilayer Ceramic Capacitor | Future Electronics
Cap MLCC SMD 0603 100V X7R 1000pF ±10% Automotive Ti/Sn Plated 13"T/R | Avnet America
1000PF 100V 10% 0603 | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 06031C102K4T4A?

Additional datasheets, footprints and schematics for 06031C102K4T4A are listed on our Part Details page. You can also find images and similar parts to 06031C102K4T4A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 06031C102K4T4A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06031C102K4T4A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 06031C102K4T4A fall under?

The 06031C102K4T4A is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to 06031C102K4T4A when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 06031C102K4T4A you can contact the distributor directly for product support, shipping queries etc.

Is the 06031C102K4T4A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 06031C102K4T4A have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 06031C102K4T4A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 06031C102K4T4A often in real-time on the comparison pages.

What if I can't find stock of 06031C102K4T4A?

You can fill out our help required form which you can use to request a quote for 06031C102K4T4A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay