Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0093
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0336
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0350
|
88,000
in stock
|
Buy Now | |
Avnet America
from US$0.0312
|
88,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0093
|
24,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0195
|
12,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0118
|
2,390
in stock
|
Buy Now | |
element14
from US$0.0484
|
1,889
in stock
|
Buy Now | |
Farnell
from US$0.0302
|
1,889
in stock
|
Buy Now | |
RS Americas
from US$0.0280
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
06031A6R8Cat2A Rohs Compliant: Yes |Kyocera Avx 06031A6R8CAT2A | Newark Electronics |
Multilayer Ceramic Capacitor, 6.8 pF, 100 V, ± 0.25pF, C0G (NP0), 0603 [1608 Metric] | Avnet America |
6.8PF 100V .25PF 0603 | TTI Europe |
0603 6.8 pF 100 V â–’0.25 pF Tolerance C0G/NP0 SMT Multilayer Ceramic Capacitor | Future Electronics |
SMD MLCC 0603 COG 100V 6.8pF 0.25pF tol | RS |
Capacitor: ceramic | Transfer Multisort Elektronik |
CAP, 6.8PF, 100V, MLCC, 0603 | element14 |
Capacitor | RS Americas |
Where can I find additional details, specifications and documents for a 06031A6R8CAT2A?
Additional datasheets, footprints and schematics for 06031A6R8CAT2A are listed on our Part Details page. You can also find images and similar parts to 06031A6R8CAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 06031A6R8CAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06031A6R8CAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 06031A6R8CAT2A fall under?
The 06031A6R8CAT2A is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to 06031A6R8CAT2A when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 06031A6R8CAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 06031A6R8CAT2A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 06031A6R8CAT2A have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, Future Electronics and RS have stock available or on a lead time for 06031A6R8CAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 06031A6R8CAT2A often in real-time on the comparison pages.
What if I can't find stock of 06031A6R8CAT2A?
You can fill out our help required form which you can use to request a quote for 06031A6R8CAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.