06031A360JAT2A Capacitors by KYOCERA AVX

CERAMIC CAPACITOR 36PF 100V, C0G, 5%, 0603

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.0290


Distributor Starting From Stock
Logo for Avnet America Avnet America US$0.0296
32,000
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 36pF
Voltage Rating 100V
Ceramic Capacitor Case 0603 [1608 Metric]
Capacitance Tolerance ± 5%
Dielectric Characteristic C0G / NP0
MSL MSL 1 - Unlimited
RoHS Compliant Yes

Alternative Descriptions

Cap MLCC SMD 0603 100V NP0 (C0G) 36pF ±5% Commercial 7"T/R | Avnet America
Cap 36Pf 100Vdc C0G 5% Smd 0603 Rohs Compliant: Yes |Kyocera Avx 06031A360JAT2A | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 06031A360JAT2A?

Additional datasheets, footprints and schematics for 06031A360JAT2A are listed on our Part Details page. You can also find images and similar parts to 06031A360JAT2A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 06031A360JAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06031A360JAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 06031A360JAT2A fall under?

The 06031A360JAT2A is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 06031A360JAT2A when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 06031A360JAT2A you can contact the distributor directly for product support, shipping queries etc.

Is the 06031A360JAT2A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 06031A360JAT2A have stock available?

Authorised distributors including Avnet America and Newark Electronics have stock available or on a lead time for 06031A360JAT2A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 06031A360JAT2A often in real-time on the comparison pages.

What if I can't find stock of 06031A360JAT2A?

You can fill out our help required form which you can use to request a quote for 06031A360JAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay