Prices starting from US$0.0128
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.0290 |
11,200
|
Buy Now | |
element14 | US$0.0341 |
4,000
|
Buy Now | |
Farnell | US$0.0278 |
4,000
|
Buy Now | |
Transfer Multisort Elektronik | US$0.0400 |
3,990
|
Buy Now | |
Newark Electronics | US$0.0220 |
1,960
|
Buy Now | |
Future Electronics | US$0.0246 |
-
|
Buy Now | |
Avnet America | US$0.0296 |
-
|
Buy Now | |
TTI Europe | US$0.0128 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Ceramic Capacitor Case | 0603 ^1608 Metric] |
---|---|
Capacitance | 820pF |
Voltage Rating | 100V |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | - |
MSL | MSL 1 - Unlimited |
SMD MLCC 0603 X7R 100V 820pF 10% | RS |
CAPACITOR, 820PF, X7R, 100V, 0603 | element14 |
Capacitor: ceramic | Transfer Multisort Elektronik |
Ceramic Capacitor 820Pf, 100V, X7R, 10%, 0603 | Newark Electronics |
0603 820 pF 100 V ▒10 % Tolerance X7R Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 820 pF, 100 V, ± 10%, X7R, 0603 [1608 Metric] | Avnet America |
820PF 100V 10% 0603 | TTI Europe |
Multilayer Ceramic Capacitor, 820 pF, 100 V, � 10%, X7R, 0603 [1608 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a 06031C821KAT2A?
Additional datasheets, footprints and schematics for 06031C821KAT2A are listed on our Part Details page. You can also find images and similar parts to 06031C821KAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 06031C821KAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06031C821KAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 06031C821KAT2A fall under?
The 06031C821KAT2A is listed under AVX Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to 06031C821KAT2A when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 06031C821KAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 06031C821KAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 06031C821KAT2A have stock available?
Authorised distributors including RS, element14, Farnell, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 06031C821KAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 06031C821KAT2A often in real-time on the comparison pages.
What if I can't find stock of 06031C821KAT2A?
You can fill out our help required form which you can use to request a quote for 06031C821KAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.