Prices starting from US$0.0104
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.0341 |
2,200
|
Buy Now | |
Newark Electronics | US$0.0130 |
32,000
|
Buy Now | |
Avnet America | US$0.0126 |
32,000
|
Buy Now | |
Transfer Multisort Elektronik | US$0.0196 |
16,643
|
Buy Now | |
Future Electronics | US$0.0315 |
8,000
|
Buy Now | |
element14 | US$0.06 |
2,590
|
Buy Now | |
Farnell | US$0.08 |
2,590
|
Buy Now | |
Rutronik | US$0.0104 |
-
|
Buy Now | |
RS Americas | US$0.0340 |
-
|
Buy Now | |
TTI Europe | US$0.0243 |
-
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now |
Capacitance | 2200pF |
---|---|
Voltage Rating | 100V |
Ceramic Capacitor Case | 0603 ^1608 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | X7R |
Product Range | - |
Ceramic Capacitor 2200Pf 100V, X7R, 5%, 0603, Full Reel | Newark Electronics |
Multilayer Ceramic Capacitor, 2200 pF, 100 V, ± 5%, X7R, 0603 [1608 Metric] | Avnet America |
Capacitor: ceramic | Transfer Multisort Elektronik |
0603 2.2 nF 100 V ▒5 % Tolerance X7R Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
CAP, 2200PF, 100V, 5%, X7R, 0603 | element14 |
SMD MLCC 0603 X7R 100V 2200pF 5% | RS |
KC 2,2nF 0603 5% 100V X7R | Rutronik |
Capacitor | RS Americas |
2200PF 100V 5% 0603 | TTI Europe |
Where can I find additional details, specifications and documents for a 06031C222JAT2A?
Additional datasheets, footprints and schematics for 06031C222JAT2A are listed on our Part Details page. You can also find images and similar parts to 06031C222JAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 06031C222JAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06031C222JAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 06031C222JAT2A fall under?
The 06031C222JAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 06031C222JAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 06031C222JAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 06031C222JAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 06031C222JAT2A have stock available?
Authorised distributors including Newark Electronics, Avnet America, Transfer Multisort Elektronik, Future Electronics and element14 have stock available or on a lead time for 06031C222JAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 06031C222JAT2A often in real-time on the comparison pages.
What if I can't find stock of 06031C222JAT2A?
You can fill out our help required form which you can use to request a quote for 06031C222JAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.