06031A300JAT2A Capacitors by KYOCERA AVX

CERAMIC CAPACITOR 30PF 100V C0G 5% 0603 FULL REEL

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

AVX Corporation has supported the Automotive Industry requirements for Multilayer Ceramic Capacitors consistently for more than 10 years. Products have been developed and tested specifically for automotive applications and all manufacturing facilities are QS9000 and VDA 6.4 approved. As part of our sustained investment in capacity and state of the art technology, we are now transitioning from the established Pd/Ag electrode system to a Base Metal Electrode system (BME). AVX is using AECQ200 as the qualification vehicle for this transition. A detailed qualification package is available on request and contains results on a range of part numbers including: • X7R dielectric components containing BME electrode and copper terminations with a Ni/Sn plated overcoat. • X7R dielectric components, BME electrode with epoxy finish for conductive glue mounting. • X7R dielectric components BME electrode and soft terminations with a Ni/Sn plated overcoat. • NP0 dielectric components containing Pd/Ag electrode and silver termination with a Ni/Sn plated overcoat.

Prices starting from US$0.0224


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.0330
-
Buy Now
Logo for Future Electronics Future Electronics US$0.0224
-
Buy Now
Logo for Avnet America Avnet America US$0.0296
-
Buy Now
Logo for element14 element14 US$0.0304
-
Buy Now
Logo for Avnet Asia Avnet Asia -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 30pF
Voltage Rating 100V
Ceramic Capacitor Case 0603 ^1608 Metric]
Capacitance Tolerance ± 5%
Dielectric Characteristic C0G / NP0
Product Range -

Alternative Descriptions

Ceramic Capacitor 30Pf 100V, C0G, 5%, 0603, Full Reel | Newark Electronics
0603 30 pF 100 V ▒5 % Tolerance C0G/NP0 SMT Multilayer Ceramic Capacitor | Future Electronics
55J3044 | element14
CERAMIC CAPACITOR 30PF 100V, C0G, 5%, 0603, FULL REEL | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 06031A300JAT2A?

Additional datasheets, footprints and schematics for 06031A300JAT2A are listed on our Part Details page. You can also find images and similar parts to 06031A300JAT2A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 06031A300JAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06031A300JAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 06031A300JAT2A fall under?

The 06031A300JAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 06031A300JAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 06031A300JAT2A you can contact the distributor directly for product support, shipping queries etc.

Is the 06031A300JAT2A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 06031A300JAT2A have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 06031A300JAT2A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 06031A300JAT2A often in real-time on the comparison pages.

What if I can't find stock of 06031A300JAT2A?

You can fill out our help required form which you can use to request a quote for 06031A300JAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay