Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$30.18
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$69.79
|
18
in stock
|
Buy Now | |
Newark Electronics
from US$59.75
|
18
in stock
|
Buy Now | |
Rapid Electronics
from US$48.22
|
18
in stock
|
Buy Now | |
Chip One Stop
from US$46.50
|
18
in stock
|
Buy Now | |
Farnell
from US$49.91
|
15
in stock
|
Buy Now | |
Electro Enterprises
from US$37.88
|
3
in stock
|
Buy Now | |
Avnet America
from US$30.18
|
-
|
Buy Now |
Contact Termination Area Plating Material | Gold |
---|---|
Contact Type | Socket |
Contact Current Rating (Max) | 7.5A |
Contact Mating Area Plating Material | Gold |
Contact Size | 20 |
Rectangular Mil Spec Connectors 0603-15-2001 |Deutsch Te Connectivity 0603-15-2001 | Newark Electronics |
Rectangular MIL Spec Connectors 0603-15-2001 | Rapid Electronics |
TE Connectivity SOC ALUMEL Rectangular MIL Spec Connecto | Distrelec |
OTHER CONNECTOR ACCESSORIES | Farnell |
Socket Contact Size 20 Crimp Straight Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 0603-15-2001?
Additional datasheets, footprints and schematics for 0603-15-2001 are listed on our Part Details page. You can also find images and similar parts to 0603-15-2001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0603-15-2001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0603-15-2001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0603-15-2001 fall under?
The 0603-15-2001 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 0603-15-2001 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0603-15-2001 you can contact the distributor directly for product support, shipping queries etc.
Is the 0603-15-2001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0603-15-2001 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 0603-15-2001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0603-15-2001 often in real-time on the comparison pages.
What if I can't find stock of 0603-15-2001?
You can fill out our help required form which you can use to request a quote for 0603-15-2001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.