060263-000

Connectors

> Connector Backshells & Adapters

> Ruggedized Backshells & Adapters

distributor space
Organise Price Comparison Results by
Distributor Statistics for 060263-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 060263-000
Series Information for 060263-000 - TE Connectivity
  • Status: Active
  • Aliases: 060263-000, 9-1190456-5
  • Product Code: C417
  • Global Product Line: 907
  • GPL Description: Aerospace Defense & Marine

Description

TXR40AB90-2410AI

Specifications

Material:
Aluminum
Adapter Entry Size:
10
TE Adapter Code:
40
Color:
Olive Drab
Adapter Plating Material:
Cadmium (AMS-QQ-P-416 Type II, Class 3)
Cable Diameter Range:
7.9 – 12.7mm, .313 – .5in
Cable Entry Diameter:
.2 – 15.9mm, .01 – .63in
Connector Detail Specification Number:
D38999/47, D38999/46, D38999/40, D38999/42, D38999/26, D38999/20, D38999/24
Connector General Specification Number:
MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W
Style:
Tinel-Lock Adapter
Termination Device Type:
Side-Entry Tinel-Lock Ring, Tinel-Lock Ring
Connector Shell Size:
25, J
Termination Device Included:
TR10AI
Pluggable I/O Accessory Type:
Tinel-Lock Adapter
Adapter Angle:
90
Overbraid Termination:
Tinel-Lock Ring
Salt Spray Resistance:
500Hr
Operating Temperature Range:
-65 – 175°C, -85 – 347°F

Compatibility

  • Compatible Parts: 173643-000
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
Connector Accessories Tinel Lock Adapter Right Angle Aluminum Alloy Olive Drab Cadmium Over Electroless Nickel
Avnet Europe
Connector Accessories Tinel-Lock Backshell with Ring Size 25 R/A Aluminum Alloy Cadmium Finish Olive Drab