06025SS-24R-AT-D0 Fans & Cooling Devices by NMB Technologies Corporation

AXIAL FAN 60MM 24VDC 30.02CFM 38.5DB

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.76

Distributor Stock
Logo for Farnell
Farnell
from US$9.29
91
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.80
91
in stock
Buy Now
Logo for element14
element14
from US$6.57
91
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$6.62
-
Buy Now
Logo for Sager
Sager
from US$5.76
-
Buy Now

Specifications

Supply Voltage 24VDC
Current Type DC
Fan Frame Size 60mm
External Depth 25mm
Noise Rating 38.5dB
Flow Rate - Imperial 30.02cu.ft/min
Flow Rate - Metric 0.85m³/min
Bearing Type Sleeve

Alternative Descriptions

Axial Fan, 60Mm, 24Vdc, 30.02Cfm, 38.5Db | Newark Electronics
AXIAL FAN, 60MM, 24VDC, 30.02CFM, 38.5DB | element14
60 x 60 x 25 mm 6000 RPM 30 CFM 12 V 2 Wire Sleeve Bearing Fan | Future Electronics
DC Fans DC Axial Fan, 60x60x25mm, 24VDC, 30CFM, Rib Mount, Sleeve, 3-Lead Wires, Tach | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 06025SS-24R-AT-D0?

Additional datasheets, footprints and schematics for 06025SS-24R-AT-D0 are listed on our Part Details page. You can also find images and similar parts to 06025SS-24R-AT-D0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 06025SS-24R-AT-D0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06025SS-24R-AT-D0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 06025SS-24R-AT-D0 fall under?

The 06025SS-24R-AT-D0 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to 06025SS-24R-AT-D0 when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 06025SS-24R-AT-D0 you can contact the distributor directly for product support, shipping queries etc.

Is the 06025SS-24R-AT-D0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 06025SS-24R-AT-D0 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Sager have stock available or on a lead time for 06025SS-24R-AT-D0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 06025SS-24R-AT-D0 often in real-time on the comparison pages.

What if I can't find stock of 06025SS-24R-AT-D0?

You can fill out our help required form which you can use to request a quote for 06025SS-24R-AT-D0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay