Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$53.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$60.90
|
72
in stock
|
Buy Now | |
Distrelec
from US$53.20
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$94.71
|
2
in stock
|
Buy Now | |
element14
from US$80.21
|
2
in stock
|
Buy Now | |
Farnell
from US$60.90
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$63.36
|
-
|
Buy Now | |
RS Americas
from US$71.00
|
-
|
Buy Now |
Test Probe Functions | Temperature |
---|---|
For Use With | Testo 735 Multi Channel Temperature Measuring Instruments |
Product Range | - |
Accuracy | Class 2 |
Rise Time | 12s |
Temperature Max | 400°C |
Temperature Min | -60°C |
Temperature Probe Technology | K Type Thermocouple |
Thermocouple Type | K |
Penetration probe waterproof Testo 922 | RS |
Testo Temperature Probe, Penetration / Immersion, Type K, -60 ... 400°C | Distrelec |
Probe, Multi Function, -60 To 400Deg C | Newark Electronics |
PROBE, MULTI FUNCTION, -60 TO 400DEG C | element14 |
Testo 0602 1293 Penetration Probe K Temperature sensor -60 to +400 Deg C | Rapid Electronics |
Waterproof Immersion/Penetration Probe, TC Type K, -60 To 400DegreesC | Testo 0602 1293 | RS Americas |
Where can I find additional details, specifications and documents for a 0602 1293?
Additional datasheets, footprints and schematics for 0602 1293 are listed on our Part Details page. You can also find images and similar parts to 0602 1293 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0602 1293 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0602 1293 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0602 1293 fall under?
The 0602 1293 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 0602 1293 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0602 1293 you can contact the distributor directly for product support, shipping queries etc.
Is the 0602 1293 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0602 1293 have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 0602 1293.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0602 1293 often in real-time on the comparison pages.
What if I can't find stock of 0602 1293?
You can fill out our help required form which you can use to request a quote for 0602 1293 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.