Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Test Probe Functions | Temperature |
---|---|
For Use With | 925 Series |
Product Range | - |
Accessory Type | Probe |
Accuracy | Class 2 |
Rise Time | 5s |
Thermocouple Type | K |
FLEXIBLE THERMOCOUPLE TYPE K | RS |
Probe, Fine Wire, 925 Series | Newark Electronics |
PROBE, FINE WIRE, 925 SERIES | element14 |
Flexible Bead Tip Thermocouple, 32-Inch Fiber Glass Sheating, Tip 1.5 MM | Testo 0602 0644 | RS Americas |
Where can I find additional details, specifications and documents for a 0602 0644?
Additional datasheets, footprints and schematics for 0602 0644 are listed on our Part Details page. You can also find images and similar parts to 0602 0644 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0602 0644 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0602 0644 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0602 0644 fall under?
The 0602 0644 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 0602 0644 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0602 0644 you can contact the distributor directly for product support, shipping queries etc.
Is the 0602 0644 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0602 0644 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 0602 0644.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0602 0644 often in real-time on the comparison pages.
What if I can't find stock of 0602 0644?
You can fill out our help required form which you can use to request a quote for 0602 0644 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.