Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$149.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$158.13
|
30
in stock
|
Buy Now | |
Distrelec
from US$149.23
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$209.67
|
4
in stock
|
Buy Now | |
element14
from US$181.11
|
4
in stock
|
Buy Now | |
Farnell
from US$158.13
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$159.71
|
-
|
Buy Now | |
RS Americas
from US$198.00
|
-
|
Buy Now |
Test Probe Functions | Temperature |
---|---|
For Use With | Testo 735 Multi Channel Temperature Measuring Instruments |
Product Range | - |
Accessory Type | Probe |
Accuracy | Class 2 |
Rise Time | 3s |
Temperature Max | 300°C |
Temperature Min | -60°C |
Temperature Probe Technology | K Type Thermocouple |
Thermocouple Type | K |
Fast response probe for thermometer | RS |
Testo Temperature Probe, Surface, Type K, -60 ... 300°C | Distrelec |
Probe, Surface, Type K | Newark Electronics |
PROBE, SURFACE, TYPE K | element14 |
Testo 0602 0393 Surface Probe Type K Temperature sensor -60 to +300 Deg C | Rapid Electronics |
Surface Probe With Sprung Thermocouple Strip, Also For Uneven Surfaces | Testo 0602 0393 | RS Americas |
Where can I find additional details, specifications and documents for a 0602 0393?
Additional datasheets, footprints and schematics for 0602 0393 are listed on our Part Details page. You can also find images and similar parts to 0602 0393 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0602 0393 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0602 0393 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0602 0393 fall under?
The 0602 0393 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 0602 0393 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0602 0393 you can contact the distributor directly for product support, shipping queries etc.
Is the 0602 0393 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0602 0393 have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 0602 0393.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0602 0393 often in real-time on the comparison pages.
What if I can't find stock of 0602 0393?
You can fill out our help required form which you can use to request a quote for 0602 0393 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.