0600 1004 Sensors & Transducers by B+B Thermo-Technik

PROBE PENETRATION K

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$15.32


Distributor Starting From Stock
Logo for element14 element14 US$15.32
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Length 130mm
External Diameter 3mm
Probe/Pocket Body Material Nickel Chromium
Product Range -
For Use With B+B Thermo-Technik Thermocouples
Temperature Measuring Range -50°C to +400°C

Alternative Descriptions

PROBE, PENETRATION, K | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0600 1004?

Additional datasheets, footprints and schematics for 0600 1004 are listed on our Part Details page. You can also find images and similar parts to 0600 1004 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0600 1004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0600 1004 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0600 1004 fall under?

The 0600 1004 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to 0600 1004 when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0600 1004 you can contact the distributor directly for product support, shipping queries etc.

Is the 0600 1004 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0600 1004 have stock available?

Authorised distributors including element14 have stock available or on a lead time for 0600 1004.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0600 1004 often in real-time on the comparison pages.

What if I can't find stock of 0600 1004?

You can fill out our help required form which you can use to request a quote for 0600 1004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay