Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.22
Connector Type B | - |
---|---|
Cable Length - Metric | 1.82m |
Current Rating | - |
Voltage Rating | - |
Jacket Color | Brown |
Product Range | - |
Cable Length - Imperial | 6ft |
Connector Type A: - | Farnell |
Where can I find additional details, specifications and documents for a 0600?
Additional datasheets, footprints and schematics for 0600 are listed on our Part Details page. You can also find images and similar parts to 0600 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0600 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0600 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0600 fall under?
The 0600 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to 0600 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0600 you can contact the distributor directly for product support, shipping queries etc.
Is the 0600 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0600 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Transfer Multisort Elektronik have stock available or on a lead time for 0600.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0600 often in real-time on the comparison pages.
What if I can't find stock of 0600?
You can fill out our help required form which you can use to request a quote for 0600 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.