Status: | Unknown |
---|---|
Series: | CA151 Series |
RoHS: | Unknown |
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | - |
No stock
|
Buy Now |
Load Capacity | 2040kg |
---|---|
Supply Voltage | 10V |
Operating Temperature Min | -20°C |
Operating Temperature Max | 80°C |
Cell Output mV / V | 2 |
Product Range | CA151 Series |
S-Beam Force Cell, 2040Kg, 10V, Steel | Newark Electronics |
Where can I find additional details, specifications and documents for a 060-P666-01?
Additional datasheets, footprints and schematics for 060-P666-01 are listed on our Part Details page. You can also find images and similar parts to 060-P666-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 060-P666-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 060-P666-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 060-P666-01 fall under?
The 060-P666-01 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 060-P666-01 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 060-P666-01 you can contact the distributor directly for product support, shipping queries etc.
Is the 060-P666-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 060-P666-01 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 060-P666-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 060-P666-01 often in real-time on the comparison pages.
What if I can't find stock of 060-P666-01?
You can fill out our help required form which you can use to request a quote for 060-P666-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.