Status: | Unknown |
---|---|
Series: | Model 31 |
RoHS: | Unknown |
Load Capacity | 250lb |
---|---|
Supply Voltage | 5VDC |
Operating Temperature Min | -54 C |
Operating Temperature Max | 121 C |
Cell Output mV / V | 2 |
Product Range | Model 31 |
Low Range Precision Miniature Load Cells | Onlinecomponents.com |
Precision Miniature Load Cell 250 lbs | RS Americas |
Load Cell, Miniature, 250Lb, 5Vdc | Newark Electronics |
LOAD CELL, MINIATURE, 250LB, 5VDC | Farnell |
Where can I find additional details, specifications and documents for a 060-1432-04?
Additional datasheets, footprints and schematics for 060-1432-04 are listed on our Part Details page. You can also find images and similar parts to 060-1432-04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 060-1432-04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 060-1432-04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 060-1432-04 fall under?
The 060-1432-04 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 060-1432-04 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 060-1432-04 you can contact the distributor directly for product support, shipping queries etc.
Is the 060-1432-04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 060-1432-04 have stock available?
Authorised distributors including Onlinecomponents.com, RS Americas, Newark Electronics, Farnell and element14 have stock available or on a lead time for 060-1432-04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 060-1432-04 often in real-time on the comparison pages.
What if I can't find stock of 060-1432-04?
You can fill out our help required form which you can use to request a quote for 060-1432-04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.