Status: | Unknown |
---|---|
Series: | Model TJE |
RoHS: | Unknown |
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | - |
No stock
|
Buy Now |
Sensor Output | Voltage / Current |
---|---|
Operating Pressure Max | 100psi |
Pressure Measurement Type | Gauge |
Voltage Rating | - |
Port Style | 1/4" - 18 NPT |
Supply Current | - |
Product Range | Model TJE |
Sensor, Pressure, 100Psi, 1/4"-18 Npt | Newark Electronics |
Where can I find additional details, specifications and documents for a 060-0708-10TJG?
Additional datasheets, footprints and schematics for 060-0708-10TJG are listed on our Part Details page. You can also find images and similar parts to 060-0708-10TJG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 060-0708-10TJG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 060-0708-10TJG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 060-0708-10TJG fall under?
The 060-0708-10TJG is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 060-0708-10TJG when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 060-0708-10TJG you can contact the distributor directly for product support, shipping queries etc.
Is the 060-0708-10TJG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 060-0708-10TJG have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 060-0708-10TJG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 060-0708-10TJG often in real-time on the comparison pages.
What if I can't find stock of 060-0708-10TJG?
You can fill out our help required form which you can use to request a quote for 060-0708-10TJG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.