060-0603-17 Sensors & Transducers by Honeywell

SENSOR CABLE 6 POSITION PLUG-FREE END 15FT

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$284.08


Distributor Starting From Stock
Logo for RS Americas RS Americas US$324.06
9
Buy Now
Logo for Newark Electronics Newark Electronics US$284.08
-
Buy Now
Logo for element14 element14 US$318.84
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Connector Type A Circular 6 Position Plug
Connector Type B Free End
Cable Length - Metric 4.572m
Cable Length - Imperial 15ft
Product Range -

Alternative Descriptions

Mating Connector with cable, V1 Series | Honeywell 060-0603-17 | RS Americas
SENSOR CABLE, 6 POSITION PLUG-FREE END, 15FT | Farnell
Sensor Cable, 6 Position Plug-Free End, 15Ft | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 060-0603-17?

Additional datasheets, footprints and schematics for 060-0603-17 are listed on our Part Details page. You can also find images and similar parts to 060-0603-17 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 060-0603-17 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 060-0603-17 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 060-0603-17 fall under?

The 060-0603-17 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to 060-0603-17 when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 060-0603-17 you can contact the distributor directly for product support, shipping queries etc.

Is the 060-0603-17 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 060-0603-17 have stock available?

Authorised distributors including RS Americas, Farnell, Newark Electronics and element14 have stock available or on a lead time for 060-0603-17.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 060-0603-17 often in real-time on the comparison pages.

What if I can't find stock of 060-0603-17?

You can fill out our help required form which you can use to request a quote for 060-0603-17 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay