Status: | Unknown |
---|---|
Series: | PicoBlade 666 Series |
RoHS: | Unknown |
Connector Type A | Crimp Socket |
---|---|
Connector Type B | Crimp Socket |
Cable Length - Imperial | 12" |
Cable Length - Metric | 304mm |
Product Range | PicoBlade 666 Series |
Jacket Colour | Red |
SVHC | No SVHC (15-Jan-2018) |
Contact Material | Phosphor Bronze |
Contact Plating | Tin Plated Contacts |
CABLE ASSY, CRIMP SKT-SKT, RED, 304MM | element14 |
50058 To 50058-Awg28-300 Mm Red |Molex 06-66-0013 | Newark Electronics |
Cable Assembly Discrete Wire 0.304m 28AWG Terminal to Terminal Crimp | Avnet America |
Where can I find additional details, specifications and documents for a 06-66-0013?
Additional datasheets, footprints and schematics for 06-66-0013 are listed on our Part Details page. You can also find images and similar parts to 06-66-0013 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 06-66-0013 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06-66-0013 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 06-66-0013 fall under?
The 06-66-0013 is listed under Electrical & Lighting > Lighting > Lighting Accessories.
Can I view similar or alternative parts?
You can view similar parts to 06-66-0013 when available in the Lighting Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 06-66-0013 you can contact the distributor directly for product support, shipping queries etc.
Is the 06-66-0013 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 06-66-0013 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 06-66-0013.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 06-66-0013 often in real-time on the comparison pages.
What if I can't find stock of 06-66-0013?
You can fill out our help required form which you can use to request a quote for 06-66-0013 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.