06.600.2027.0 Connectors by Wieland Electric

TERMINAL FERRULE 8 X 1MM WHITE

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.07


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.08
1,630
Buy Now
Logo for element14 element14 US$0.11
1,630
Buy Now
Logo for Future Electronics Future Electronics US$0.07
500
Buy Now
View Full Pricing & Stock Comparison

Specifications

Wire Ferrule Type Single Wire
Wire Size AWG Max 20AWG
Conductor Area CSA 0.5mm²
Pin Length 8mm
Insulator Colour White
Product Range -
Overall Length 14mm
Insulator Material PP (Polypropylene)

Alternative Descriptions

Terminal, Ferrule, 8 X 1Mm, White | Newark Electronics
TERMINAL, FERRULE, 8 X 1MM, WHITE | element14
Polypropylene 8 x 1 mm White Cable Ferrules DIN 46228-E | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 06.600.2027.0?

Additional datasheets, footprints and schematics for 06.600.2027.0 are listed on our Part Details page. You can also find images and similar parts to 06.600.2027.0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 06.600.2027.0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06.600.2027.0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 06.600.2027.0 fall under?

The 06.600.2027.0 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.

Can I view similar or alternative parts?

You can view similar parts to 06.600.2027.0 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 06.600.2027.0 you can contact the distributor directly for product support, shipping queries etc.

Is the 06.600.2027.0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 06.600.2027.0 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 06.600.2027.0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 06.600.2027.0 often in real-time on the comparison pages.

What if I can't find stock of 06.600.2027.0?

You can fill out our help required form which you can use to request a quote for 06.600.2027.0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay