06.53.186 Part Information

Details for 06.53.186 by ETTINGER

Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > PCB Supports

Part Downloads

Part Specifications

PCB Support Type Studded Lock-In Support
PCB Support Material Nylon 6.6 (Polyamide 6.6)
Height 18mm
External Width 4mm
Product Range -
SVHC No SVHC (15-Jan-2018)
Bore Diameter Nom 4mm
Bore Size 3mm
External Diameter 6mm
External Length / Height 18mm
Overall Length 18mm
Thread Size - Metric M3
RoHS Compliant

Alternative Part Descriptions

  • SPACER, 18/M3/1.8-PA; PCB Support Type:Studded Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:18mm; External Width:4mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Bore Diameter Nom:4mm; Bore Size:3mm; RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 06.53.186?

Additional datasheets, footprints and schematics for 06.53.186 are listed in our Part Details tab. You can also find the 06.53.186 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 06.53.186 in the Pricing & Inventory tab next to part details. You can view 06.53.186 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 06.53.186 fall under?

The 06.53.186 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > PCB Supports & Spacers.

Can I view similar or alternative parts?

You can view similar parts to 06.53.186 when available in the PCB Supports & Spacers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 06.53.186 you can contact the distributor directly for product support, shipping queries etc.

Is the 06.53.186 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 06.53.186 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 06.53.186.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 06.53.186 often in real-time on the comparison pages.

What if I can't find stock of 06.53.186?

You can fill out our help required form which you can use to request a quote for 06.53.186 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 06.53.186

Loading...
Loading Results for 06.53.186
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us