06.53.086 Prototyping & Accessories by ETTINGER

SPACER 8/M3/1.8-PA

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for element14 element14
150 units
Buy Now
Logo for Newark Electronics Newark Electronics
150 units
Buy Now
View Full Pricing & Stock Comparison

Specifications

PCB Support Type Studded Lock-In Support
PCB Support Material Nylon 6.6 (Polyamide 6.6)
Height 8mm
External Width 4mm
Product Range -
SVHC No SVHC (15-Jan-2018)
Bore Diameter Nom 4mm
Bore Size 3mm
External Diameter 6mm
External Length / Height 8mm
Overall Length 8mm
Thread Size - Metric M3

Alternative Descriptions

SPACER, 8/M3/1.8-PA | element14

More Parts in PCB Supports & Spacers


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 06.53.086?

Additional datasheets, footprints and schematics for 06.53.086 are listed on our Part Details page. You can also find images and similar parts to 06.53.086 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 06.53.086 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06.53.086 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 06.53.086 fall under?

The 06.53.086 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > PCB Supports & Spacers.

Can I view similar or alternative parts?

You can view similar parts to 06.53.086 when available in the PCB Supports & Spacers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 06.53.086 you can contact the distributor directly for product support, shipping queries etc.

Is the 06.53.086 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 06.53.086 have stock available?

Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for 06.53.086.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 06.53.086 often in real-time on the comparison pages.

What if I can't find stock of 06.53.086?

You can fill out our help required form which you can use to request a quote for 06.53.086 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay