06-115 Tools & Production Supplies by Akro Mills

PORTABLE STORAGE ORGANIZER

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now

Specifications

Box Type General Purpose Storage
Box Colour Transparent, Blue
External Height - Imperial 3.25"
External Height - Metric 83mm
External Width - Imperial 11.312"
RoHS Compliant NA

Alternative Descriptions

Portable Storage Organizer | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 06-115?

Additional datasheets, footprints and schematics for 06-115 are listed on our Part Details page. You can also find images and similar parts to 06-115 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 06-115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06-115 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 06-115 fall under?

The 06-115 is listed under Tools & Production Supplies > More Tools & Production Supplies.

Can I view similar or alternative parts?

You can view similar parts to 06-115 when available in the More Tools & Production Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 06-115 you can contact the distributor directly for product support, shipping queries etc.

Is the 06-115 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 06-115 have stock available?

Authorised distributors including Newark Electronics and Power and Signal Group have stock available or on a lead time for 06-115.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 06-115 often in real-time on the comparison pages.

What if I can't find stock of 06-115?

You can fill out our help required form which you can use to request a quote for 06-115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay