Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 12.7mm |
Knob Material | Thermoplastic |
Knob / Dial Style | Round |
Knob Diameter | 19.1mm |
RoHS Compliant | Yes |
Shaft Type:Round Shaft | Newark Electronics |
Where can I find additional details, specifications and documents for a 05PP75AI0832?
Additional datasheets, footprints and schematics for 05PP75AI0832 are listed on our Part Details page. You can also find images and similar parts to 05PP75AI0832 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 05PP75AI0832 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 05PP75AI0832 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 05PP75AI0832 fall under?
The 05PP75AI0832 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 05PP75AI0832 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 05PP75AI0832 you can contact the distributor directly for product support, shipping queries etc.
Is the 05PP75AI0832 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 05PP75AI0832 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 05PP75AI0832.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 05PP75AI0832 often in real-time on the comparison pages.
What if I can't find stock of 05PP75AI0832?
You can fill out our help required form which you can use to request a quote for 05PP75AI0832 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.