Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 5Contacts |
---|---|
Gender | Plug |
Connector Mounting | Cable Mount |
Contact Plating | Tin Plated Contacts |
Connector Body Material | Metal Body |
Product Range | - |
Connector Type | DIN Audio |
Connector, Din, Plug, 5 Position | Newark Electronics |
CONNECTOR, DIN, PLUG, 5 POSITION | element14 |
Audio/Video Connector, 5 Contacts, Plug, Cable Mount, Tin Plated, Right Angle | Switchcraft 05DL5MX | RS Americas |
Circular DIN Connectors DIN PLUG RT.ANG. 5P | Sager |
Where can I find additional details, specifications and documents for a 05DL5MX?
Additional datasheets, footprints and schematics for 05DL5MX are listed on our Part Details page. You can also find images and similar parts to 05DL5MX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 05DL5MX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 05DL5MX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 05DL5MX fall under?
The 05DL5MX is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to 05DL5MX when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 05DL5MX you can contact the distributor directly for product support, shipping queries etc.
Is the 05DL5MX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 05DL5MX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Sager have stock available or on a lead time for 05DL5MX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 05DL5MX often in real-time on the comparison pages.
What if I can't find stock of 05DL5MX?
You can fill out our help required form which you can use to request a quote for 05DL5MX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.