Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 5Contacts |
---|---|
Gender | Plug |
Connector Mounting | Cable Mount |
Contact Plating | Tin Plated Contacts |
Connector Body Material | Metal Body |
Product Range | - |
Connector Type | DIN Audio |
Plug Straight cord with 30 Degree Lock Ring 5 Pin @ 180 Degree (ROHS) | Switchcraft 05CL5MX | RS Americas |
Plug, Straight cord, with 30 Degree Lock | RS |
Connector, Din, Plug, 5 Position | Newark Electronics |
CONNECTOR, DIN, PLUG, 5 POSITION | element14 |
Circular DIN Connectors 5 PIN MALE PLUG | Sager |
Where can I find additional details, specifications and documents for a 05CL5MX?
Additional datasheets, footprints and schematics for 05CL5MX are listed on our Part Details page. You can also find images and similar parts to 05CL5MX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 05CL5MX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 05CL5MX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 05CL5MX fall under?
The 05CL5MX is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to 05CL5MX when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 05CL5MX you can contact the distributor directly for product support, shipping queries etc.
Is the 05CL5MX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 05CL5MX have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Sager have stock available or on a lead time for 05CL5MX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 05CL5MX often in real-time on the comparison pages.
What if I can't find stock of 05CL5MX?
You can fill out our help required form which you can use to request a quote for 05CL5MX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.