05AK05X Part Information

Details for 05AK05X by Switchcraft Conxall

Cable, Wire & Cable Assemblies > Cable Assemblies > Audio / Video Cable Assemblies

Part Downloads

Part Specifications

Connector Type A 1/4" Mono Phone Plug
Connector Type B 1/4" Mono Phone Plug
Cable Length - Imperial 6ft
Cable Length - Metric 1.8m
Jacket Color Black
Cable Length 6ft
RoHS Compliant Yes
RoHS Compliant

Alternative Part Descriptions

  • MONO AUDIO & VIDEO CABLE, 6FT, 22AWG, BLACK; Connector Type A:1/4" Mono Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:-; Cable Length:6ftRoHS Compliant: Yes | Newark Electronics
  • Specialized Cables ST-200 TO ST-200 | Sager

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 05AK05X?

Additional datasheets, footprints and schematics for 05AK05X are listed in our Part Details tab. You can also find the 05AK05X image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 05AK05X in the Pricing & Inventory tab next to part details. You can view 05AK05X price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 05AK05X fall under?

The 05AK05X is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Audio / Video Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to 05AK05X when available in the Audio / Video Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 05AK05X you can contact the distributor directly for product support, shipping queries etc.

Is the 05AK05X RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 05AK05X have stock available?

Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for 05AK05X.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 05AK05X often in real-time on the comparison pages.

What if I can't find stock of 05AK05X?

You can fill out our help required form which you can use to request a quote for 05AK05X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 05AK05X

Loading...
Loading Results for 05AK05X
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us